NLP40-7627J. Batteries & Power Supplies by Artesyn Technologies

AC-DC CONVERTER OPEN FRAME 2 O/P 40W 12V -12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.91

Distributor Stock
Logo for Farnell
Farnell
from US$45.91
No stock
Buy Now
Logo for element14
element14
from US$49.73
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Output Type Fixed
Input Voltage AC Min 90V
Input Voltage AC Max 264V
No. of Outputs 2 Output
Output Current - Output 1 1.8A
Output Current - Output 2 1.8A

Alternative Descriptions

AC-DC CONV, OPEN FRAME, 2 O/P, 40W, 12V, | Farnell
Ac-Dc Converter, Open Frame, 2 O/P, 40W, 12V, -12V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NLP40-7627J.?

Additional datasheets, footprints and schematics for NLP40-7627J. are listed on our Part Details page. You can also find images and similar parts to NLP40-7627J. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NLP40-7627J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP40-7627J. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NLP40-7627J. fall under?

The NLP40-7627J. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NLP40-7627J. when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NLP40-7627J. you can contact the distributor directly for product support, shipping queries etc.

Is the NLP40-7627J. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NLP40-7627J. have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NLP40-7627J..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NLP40-7627J. often in real-time on the comparison pages.

What if I can't find stock of NLP40-7627J.?

You can fill out our help required form which you can use to request a quote for NLP40-7627J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay