Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output |
---|---|
Output Power Max | 40W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 4A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 1.6A |
Where can I find additional details, specifications and documents for a NLP40-7610J.?
Additional datasheets, footprints and schematics for NLP40-7610J. are listed on our Part Details page. You can also find images and similar parts to NLP40-7610J. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLP40-7610J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP40-7610J. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLP40-7610J. fall under?
The NLP40-7610J. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NLP40-7610J. when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLP40-7610J. you can contact the distributor directly for product support, shipping queries etc.
Is the NLP40-7610J. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLP40-7610J. have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NLP40-7610J..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLP40-7610J. often in real-time on the comparison pages.
What if I can't find stock of NLP40-7610J.?
You can fill out our help required form which you can use to request a quote for NLP40-7610J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.