NLP250R-96S12J. Power Supplies by Artesyn Technologies

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$192.72

Distributor Stock
Logo for RS
RS
from US$199.48
1
in stock
Buy Now
Logo for element14
element14
from US$192.72
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Power Rating (Convection Cooling) 250W
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Adjustable, Fixed
Height 38.1mm
RoHS Compliant Yes

Alternative Descriptions

NLP250R-96S12J U-Frame SMPSU,12V 14.6A | RS
PSU, 250W, 1 OUTPUT | element14
Ac-Dc Power Factor Correction Module, 1 Output, 175W, Hybrid |Artesyn Embedded Technologies NLP250R-96S12J | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NLP250R-96S12J.?

Additional datasheets, footprints and schematics for NLP250R-96S12J. are listed on our Part Details page. You can also find images and similar parts to NLP250R-96S12J. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NLP250R-96S12J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP250R-96S12J. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NLP250R-96S12J. fall under?

The NLP250R-96S12J. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NLP250R-96S12J. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NLP250R-96S12J. you can contact the distributor directly for product support, shipping queries etc.

Is the NLP250R-96S12J. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NLP250R-96S12J. have stock available?

Authorised distributors including RS, element14, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NLP250R-96S12J..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NLP250R-96S12J. often in real-time on the comparison pages.

What if I can't find stock of NLP250R-96S12J.?

You can fill out our help required form which you can use to request a quote for NLP250R-96S12J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay