NLP250N-99S24J Power Supplies by Artesyn Technologies

POWER SUPPLY, AC-DC, MEDICAL, 24V, 7.3A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 250W
Input Voltage VAC 85V AC to 264V AC
Height 38.1mm
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, Medical, 24V, 7.3A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NLP250N-99S24J?

Additional datasheets, footprints and schematics for NLP250N-99S24J are listed on our Part Details page. You can also find images and similar parts to NLP250N-99S24J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NLP250N-99S24J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP250N-99S24J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NLP250N-99S24J fall under?

The NLP250N-99S24J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NLP250N-99S24J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NLP250N-99S24J you can contact the distributor directly for product support, shipping queries etc.

Is the NLP250N-99S24J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NLP250N-99S24J have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NLP250N-99S24J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NLP250N-99S24J often in real-time on the comparison pages.

What if I can't find stock of NLP250N-99S24J?

You can fill out our help required form which you can use to request a quote for NLP250N-99S24J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay