NLP250N-99S12J Power Supplies by Artesyn Technologies

POWER SUPPLY, AC-DC, MEDICAL, 12V, 14.6A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Power Rating (Convection Cooling) 250W
Input Voltage VAC 85V AC to 264V AC
Height 38.1mm
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Ac-Dc, Medical, 12V, 14.6A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NLP250N-99S12J?

Additional datasheets, footprints and schematics for NLP250N-99S12J are listed on our Part Details page. You can also find images and similar parts to NLP250N-99S12J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NLP250N-99S12J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLP250N-99S12J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NLP250N-99S12J fall under?

The NLP250N-99S12J is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NLP250N-99S12J when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NLP250N-99S12J you can contact the distributor directly for product support, shipping queries etc.

Is the NLP250N-99S12J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NLP250N-99S12J have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for NLP250N-99S12J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NLP250N-99S12J often in real-time on the comparison pages.

What if I can't find stock of NLP250N-99S12J?

You can fill out our help required form which you can use to request a quote for NLP250N-99S12J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay