Status: | Unknown |
---|---|
Series: | SpeakOn Series |
RoHS: | Unknown |
Product Range | SpeakOn Series |
---|---|
No. of Contacts | 2 Contact |
Gender | Socket |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
2-pin combination of a Speakon® mounted plug and a 1/4" jack socket, horizontal PCB mounting, PCB layout and dimensions such as NL4MD-H.First Speakon® / jack socket combination for panel mounting, which allows you to plug in a Speakon® plug or a 1/4" jack plug. The Speakon® Combo fits all 2- and 4-pin Speakon® cable plugs and 2-pin 6.35 mm jack plug.This text is machine translated. | Conrad |
Loud Speaker Connector, Socket, 2P, Pcb Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a NLJ2MD-H?
Additional datasheets, footprints and schematics for NLJ2MD-H are listed on our Part Details page. You can also find images and similar parts to NLJ2MD-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLJ2MD-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLJ2MD-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLJ2MD-H fall under?
The NLJ2MD-H is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Speaker Connectors.
Can I view similar or alternative parts?
You can view similar parts to NLJ2MD-H when available in the Speaker Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLJ2MD-H you can contact the distributor directly for product support, shipping queries etc.
Is the NLJ2MD-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLJ2MD-H have stock available?
Authorised distributors including Conrad and Newark Electronics have stock available or on a lead time for NLJ2MD-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLJ2MD-H often in real-time on the comparison pages.
What if I can't find stock of NLJ2MD-H?
You can fill out our help required form which you can use to request a quote for NLJ2MD-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.