Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Frequency Min | - |
---|---|
Frequency Max | 2MHz |
RF IC Case Style | MSOP-EP |
No. of Pins | 8Pins |
Supply Voltage Min | 16V |
Supply Voltage Max | 50V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RF SWITCH, 2MHZ, -55 TO 125DEG C | element14 |
ON SEMICONDUCTOR NLHV1T0434ZR2G | Rapid Electronics |
RF Antenna Switch Driver 8-Pin MSOP T/R | Avnet America |
Rf Switch, 2Mhz, -55 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a NLHV1T0434ZR2G?
Additional datasheets, footprints and schematics for NLHV1T0434ZR2G are listed on our Part Details page. You can also find images and similar parts to NLHV1T0434ZR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLHV1T0434ZR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLHV1T0434ZR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLHV1T0434ZR2G fall under?
The NLHV1T0434ZR2G is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to NLHV1T0434ZR2G when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLHV1T0434ZR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLHV1T0434ZR2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLHV1T0434ZR2G have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for NLHV1T0434ZR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLHV1T0434ZR2G often in real-time on the comparison pages.
What if I can't find stock of NLHV1T0434ZR2G?
You can fill out our help required form which you can use to request a quote for NLHV1T0434ZR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.