Status: | Unknown |
---|---|
Series: | NLFV Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.25
|
4,850
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.11
|
4,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.10
|
2,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.13
|
1,628
in stock
|
Buy Now |
![]() |
element14
from US$0.14
|
1,628
in stock
|
Buy Now |
![]() |
Farnell
from US$0.14
|
1,628
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.12
|
-
|
Buy Now |
![]() |
TME
from US$0.13
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Inductance | 470µH |
---|---|
Product Range | NLFV Series |
DC Current Rating | 30mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 14.5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 4MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 1210 [3225 Metric] |
Wire Wound Ferrite Core 3.2x2.5mm 470uH | RS |
470 UH 10% | TTI Americas |
Surface Mount High Frequency Inductor, Nlfv Series, 470 H, 10%, 1210 [3225 Metric], 4 Mhz Rohs Compliant: Yes |Tdk NLFV32T-471K-EF | Newark Electronics |
INDUCTOR, 470UH, 0.03A, 1210, SHIELDED | element14 |
Surface Mount High Frequency Inductor, Nlfv Series, 470 H, 10%, 1210 3225 Metric | Future Electronics |
Inductor: wire | TME |
Where can I find additional details, specifications and documents for a NLFV32T-471K-EF?
Additional datasheets, footprints and schematics for NLFV32T-471K-EF are listed on our Part Details page. You can also find images and similar parts to NLFV32T-471K-EF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLFV32T-471K-EF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLFV32T-471K-EF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLFV32T-471K-EF fall under?
The NLFV32T-471K-EF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to NLFV32T-471K-EF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLFV32T-471K-EF you can contact the distributor directly for product support, shipping queries etc.
Is the NLFV32T-471K-EF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLFV32T-471K-EF have stock available?
Authorised distributors including RS, TTI Americas, Avnet America, Newark Electronics and element14 have stock available or on a lead time for NLFV32T-471K-EF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLFV32T-471K-EF often in real-time on the comparison pages.
What if I can't find stock of NLFV32T-471K-EF?
You can fill out our help required form which you can use to request a quote for NLFV32T-471K-EF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.