Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.93
|
No stock
|
Buy Now |
Frequency Min | 0Hz |
---|---|
Frequency Max | 10GHz |
Gain | 13dB |
Noise Figure Typ | 4.9dB |
RF IC Case Style | Micro-X |
No. of Pins | 4Pins |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 4.2V |
Operating Temperature Min | -45°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Frequency Range | 0Hz to 10GHz |
Operating Temperature Range | -45°C to +85°C |
Power Dissipation Pd | 300mW |
RF Type | Cellular DWDM LMDS PMP PTP UNII VSAT WLAN |
Supply Current | 50mA |
Supply Voltage Range | 3.6V to 4.2V |
AMP, RF, GAIN BLOCK, 10GHZ, 4MICRO-X | Farnell |
Where can I find additional details, specifications and documents for a NLB-300?
Additional datasheets, footprints and schematics for NLB-300 are listed on our Part Details page. You can also find images and similar parts to NLB-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLB-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLB-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLB-300 fall under?
The NLB-300 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to NLB-300 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLB-300 you can contact the distributor directly for product support, shipping queries etc.
Is the NLB-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLB-300 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NLB-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLB-300 often in real-time on the comparison pages.
What if I can't find stock of NLB-300?
You can fill out our help required form which you can use to request a quote for NLB-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.