Status: | Active |
---|---|
Series: | NLAST4599 |
RoHS: | Compliant |
Channel Select Input Over-Voltage Tolerant to 5.5 V |
Fast Switching and Propagation Speeds |
Break-Before-Make Circuitry |
Low Power Dissipation: ICC = 2 mA (Max) at TA = 25°C |
Diode Protection Provided on Channel Select Input |
Improved Linearity and Lower ON Resistance over Input Voltage |
Latchup Performance Exceeds 300 mA |
ESD Performance: HBM > 2000 V; MM > 200 V, CDM > 500 V |
Chip Complexity: 38 FETs |
Pb-Free Packages are Available |
Select Pin Compatible with TTL Levels |
Description | NLAST4599 |
---|---|
Compliance | Pb-free Halide free |
Channels | 1 |
Number of Switches | 2 |
Configuration | SPDT |
Icc Max (µA) | 2 |
ron Max (Ω) | 105 |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Analogue Switch, Single, Spdt, Sc-88-6 | Newark Electronics |
SPDT, CMOS, 5.5V, 95RON, 23NS, 6SC88 | element14 |
Where can I find additional details, specifications and documents for a NLAST4599DFT2G?
Additional datasheets, footprints and schematics for NLAST4599DFT2G are listed on our Part Details page. You can also find images and similar parts to NLAST4599DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAST4599DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAST4599DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAST4599DFT2G fall under?
The NLAST4599DFT2G is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAST4599DFT2G when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAST4599DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NLAST4599DFT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAST4599DFT2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for NLAST4599DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAST4599DFT2G often in real-time on the comparison pages.
What if I can't find stock of NLAST4599DFT2G?
You can fill out our help required form which you can use to request a quote for NLAST4599DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.