Status: | Active |
---|---|
Series: | NLAS7222B |
RoHS: | Compliant |
RON is Typically 8.0 Ω at VCC = 3.3V |
Low Bit-to-Bit Skew: Typically 50 ps |
Low Crosstalk: -30 dB @ 250 MHz |
Low Current Consumption: 1.0 µA |
Near-Zero Propagation Delay: 250 ps |
Channel On-Capacitance: 6.5 pF (Typical) |
VCC Operating Range: 1.65V to 4.5 V |
> 700 MHz Bandwidth (or Data Frequency) |
This is a Pb-Free Device |
Applications |
---|
Differential Signal Data Routing |
Continuous Current Rating Through Each Switch ±50 mA |
Cell Phone, PDA, Digital Camera, and Notebook |
End Products |
---|
USB 2.0 Signal Routing |
Cell Phone, PDA, Digital Camera, and Notebook |
8 kV I/O to GND ESD Protection |
Description | NLAS7222B |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | DPDT |
Icc Max (µA) | 1 |
ron Max (Ω) | 12 |
VCC Min (V) | 1.65 |
VCC Max (V) | 4.5 |
Package Type | UQFN-10 |
Analog Switch Single DPDT 10-Pin UQFN T/R | Avnet America |
ANALOGUE SW, DPDT, -40 TO 85DGE C | Farnell |
Analogue Sw, Dpdt, -40 To 85Dge C | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS7222BMUTAG?
Additional datasheets, footprints and schematics for NLAS7222BMUTAG are listed on our Part Details page. You can also find images and similar parts to NLAS7222BMUTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS7222BMUTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS7222BMUTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS7222BMUTAG fall under?
The NLAS7222BMUTAG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS7222BMUTAG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS7222BMUTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS7222BMUTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NLAS7222BMUTAG have stock available?
Authorised distributors including Avnet America, Farnell and Newark Electronics have stock available or on a lead time for NLAS7222BMUTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS7222BMUTAG often in real-time on the comparison pages.
What if I can't find stock of NLAS7222BMUTAG?
You can fill out our help required form which you can use to request a quote for NLAS7222BMUTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.