Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 2.1ohm |
Supply Voltage Range | 3V to 3.6V |
Analogue Switch Case | WQFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
ANALOGUE SWITCH, 2-CH, SPDT, WQFN-16 | Farnell |
Analogue Switch, Dual, Spdt, Wqfn-16 |Onsemi NLAS54405MT2TBG | Newark Electronics |
Where can I find additional details, specifications and documents for a NLAS54405MT2TBG?
Additional datasheets, footprints and schematics for NLAS54405MT2TBG are listed on our Part Details page. You can also find images and similar parts to NLAS54405MT2TBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NLAS54405MT2TBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NLAS54405MT2TBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NLAS54405MT2TBG fall under?
The NLAS54405MT2TBG is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to NLAS54405MT2TBG when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NLAS54405MT2TBG you can contact the distributor directly for product support, shipping queries etc.
Is the NLAS54405MT2TBG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NLAS54405MT2TBG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NLAS54405MT2TBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NLAS54405MT2TBG often in real-time on the comparison pages.
What if I can't find stock of NLAS54405MT2TBG?
You can fill out our help required form which you can use to request a quote for NLAS54405MT2TBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.