Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Product Range | speakON Series |
---|---|
No. of Contacts | 8 Contact, 8Contacts |
Gender | Socket |
Connector Mounting | Chassis Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
Termination Method | Screw |
Speaker/Loudspeaker Audio Connector, Socket, 8, Chassis Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Neutrik NL8MPR-BAG | Newark Electronics |
SOCKET, SPEAKON, 8P | element14 |
Where can I find additional details, specifications and documents for a NL8MPR-BAG?
Additional datasheets, footprints and schematics for NL8MPR-BAG are listed on our Part Details page. You can also find images and similar parts to NL8MPR-BAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL8MPR-BAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL8MPR-BAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL8MPR-BAG fall under?
The NL8MPR-BAG is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL8MPR-BAG when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL8MPR-BAG you can contact the distributor directly for product support, shipping queries etc.
Is the NL8MPR-BAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL8MPR-BAG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NL8MPR-BAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL8MPR-BAG often in real-time on the comparison pages.
What if I can't find stock of NL8MPR-BAG?
You can fill out our help required form which you can use to request a quote for NL8MPR-BAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.