Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Product Range | speakON Series |
---|---|
No. of Contacts | 8 Contact, 8Contacts |
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | IEC |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Resistance | 3mohm |
Contact Termination | Quick Connect |
Current Rating | 3A |
External Depth | 28.2mm |
External Length / Height | 28.2mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Termination Method | Screw |
Voltage Rating VAC | 250V |
SPEAKON - 8 POLE REC. ROUND FL | Heilind Electronics |
Speaker/Loudspeaker Audio Connector, Plug, 8, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Neutrik NL8MPR | Newark Electronics |
SOCKET, SPEAKON, 8POLE | Farnell |
Where can I find additional details, specifications and documents for a NL8MPR?
Additional datasheets, footprints and schematics for NL8MPR are listed on our Part Details page. You can also find images and similar parts to NL8MPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL8MPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL8MPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL8MPR fall under?
The NL8MPR is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL8MPR when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL8MPR you can contact the distributor directly for product support, shipping queries etc.
Is the NL8MPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL8MPR have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for NL8MPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL8MPR often in real-time on the comparison pages.
What if I can't find stock of NL8MPR?
You can fill out our help required form which you can use to request a quote for NL8MPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.