Status: | Active |
---|---|
Series: | NL7WB66 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.44
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,517
in stock
|
Buy Now | |
element14
from US$0.23
|
82
in stock
|
Buy Now | |
Farnell
from US$0.62
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Excellent Performance RDSON = 5.0 Ω at 5.0v |
Pb-Free Package is Available |
Description | NL7WB66 |
---|---|
Compliance | Pb-free Halide free |
Channels | 2 |
Number of Switches | 2 |
Configuration | SPST |
Icc Max (µA) | 2 |
ron Max (Ω) | 11 |
VCC Min (V) | 1.65 |
VCC Max (V) | 5.5 |
Package Type | US8 |
NL7WB66 Series 5.5 V 1 â•¡A 10 Ohm SMT Ultra-Small SPST Analog Switch - US8 | Future Electronics |
IC: analog switch | Transfer Multisort Elektronik |
ANALOGUE SWITCH, DUAL, SPST, US8 | element14 |
NL7WB66USG, ANA DUAL SPST SWITCH | RS |
Ana Dual Spst Switch Rohs Compliant: Yes |Onsemi NL7WB66USG | Newark Electronics |
Analog Switch Dual SPST 8-Pin US T/R | Avnet America |
NL7WB66USG, Analogue Switch Dual SPST, 1.65 - 5.5 V, 8-Pin US | ON Semiconductor NL7WB66USG | RS Americas |
Where can I find additional details, specifications and documents for a NL7WB66USG?
Additional datasheets, footprints and schematics for NL7WB66USG are listed on our Part Details page. You can also find images and similar parts to NL7WB66USG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL7WB66USG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL7WB66USG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL7WB66USG fall under?
The NL7WB66USG is listed under Interfaces > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to NL7WB66USG when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL7WB66USG you can contact the distributor directly for product support, shipping queries etc.
Is the NL7WB66USG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NL7WB66USG have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for NL7WB66USG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL7WB66USG often in real-time on the comparison pages.
What if I can't find stock of NL7WB66USG?
You can fill out our help required form which you can use to request a quote for NL7WB66USG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.