Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 1.625" |
---|---|
Height | 6" |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a NL5632/C3J?
Additional datasheets, footprints and schematics for NL5632/C3J are listed on our Part Details page. You can also find images and similar parts to NL5632/C3J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL5632/C3J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL5632/C3J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL5632/C3J fall under?
The NL5632/C3J is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to NL5632/C3J when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL5632/C3J you can contact the distributor directly for product support, shipping queries etc.
Is the NL5632/C3J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL5632/C3J have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NL5632/C3J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL5632/C3J often in real-time on the comparison pages.
What if I can't find stock of NL5632/C3J?
You can fill out our help required form which you can use to request a quote for NL5632/C3J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.