Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4 |
---|---|
Contact Plating | Silver |
Connector Mounting | Panel |
SVHC | No SVHC (20-Jun-2011) |
No. of Poles | 4 |
No. of Ways | 4 |
CONNECTOR, SPEAKER, PLUG, 4 POSITION | element14 |
Connector, Speaker, Plug, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NL4 MP-UC?
Additional datasheets, footprints and schematics for NL4 MP-UC are listed on our Part Details page. You can also find images and similar parts to NL4 MP-UC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4 MP-UC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4 MP-UC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4 MP-UC fall under?
The NL4 MP-UC is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4 MP-UC when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4 MP-UC you can contact the distributor directly for product support, shipping queries etc.
Is the NL4 MP-UC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4 MP-UC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NL4 MP-UC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4 MP-UC often in real-time on the comparison pages.
What if I can't find stock of NL4 MP-UC?
You can fill out our help required form which you can use to request a quote for NL4 MP-UC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.