Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Prices starting from US$4.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.15
|
26
in stock
|
Buy Now | |
RS
from US$4.28
|
760
in stock
|
Buy Now | |
Distrelec
from US$6.04
|
631
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
186
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
90
in stock
|
Buy Now | |
Conrad
from US$7.52
|
67
in stock
|
Buy Now | |
Heilind Electronics
from US$5.61
|
63
in stock
|
Buy Now | |
element14
from US$5.01
|
26
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.61
|
19
in stock
|
Buy Now |
Product Range | speakON Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Resistance | 3mohm |
Contact Termination | Screw |
External Depth | 27mm |
External Length / Height | 31mm |
External Width | 26mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Termination Method | Screw |
Voltage Rating VAC | 250V |
Speakon 4W Chassis with Screw Terminals | RS |
Neutrik Appliance Plug, Speakon, Black, 4 Poles | Distrelec |
Connector, Speaker, Plug, 4 Position | Newark Electronics |
Receptacle speakON" 4 pole - square flange - screw terminals | Neutrik NL4MP-ST | RS Americas |
4-pole mounted plug, black D-shape flange, through-mounting holes, screw connections. No airtight connection. The Speakon® mounted connectors have established themselves as quasi-standard for loudspeakers / amplifiers chassis plugs. They have a unique metal locking system which only makes the contacts after the complete locking. The Speakon® mounted connectors are robust and versatile.This text is machine translated. | Conrad |
| Heilind Electronics |
SOCKET, SCREW, THREAD, 4WAY | element14 |
Where can I find additional details, specifications and documents for a NL4MP-ST?
Additional datasheets, footprints and schematics for NL4MP-ST are listed on our Part Details page. You can also find images and similar parts to NL4MP-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4MP-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4MP-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4MP-ST fall under?
The NL4MP-ST is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4MP-ST when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4MP-ST you can contact the distributor directly for product support, shipping queries etc.
Is the NL4MP-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4MP-ST have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Conrad have stock available or on a lead time for NL4MP-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4MP-ST often in real-time on the comparison pages.
What if I can't find stock of NL4MP-ST?
You can fill out our help required form which you can use to request a quote for NL4MP-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.