Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Compliant |
Product Range | speakON Series |
---|---|
No. of Contacts | 4 Contact |
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Colour | Black |
RoHS Compliant | Yes |
SPEAKON - 4 POLE REC. ROUND FL | Heilind Electronics |
Where can I find additional details, specifications and documents for a NL4MPR?
Additional datasheets, footprints and schematics for NL4MPR are listed on our Part Details page. You can also find images and similar parts to NL4MPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4MPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4MPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4MPR fall under?
The NL4MPR is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Speaker Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4MPR when available in the Speaker Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4MPR you can contact the distributor directly for product support, shipping queries etc.
Is the NL4MPR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NL4MPR have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for NL4MPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4MPR often in real-time on the comparison pages.
What if I can't find stock of NL4MPR?
You can fill out our help required form which you can use to request a quote for NL4MPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.