Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Product Range | speakON Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | IEC |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Resistance | 3mohm |
Contact Termination | Quick Connect |
External Depth | 27mm |
External Length / Height | 31mm |
External Width | 26mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Termination Method | Tab |
Voltage Rating VAC | 250V |
CONNECTOR, SPEAKON, SOCKET, 4WAY | element14 |
Connector, Speaker, Plug, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NL4MP?
Additional datasheets, footprints and schematics for NL4MP are listed on our Part Details page. You can also find images and similar parts to NL4MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4MP fall under?
The NL4MP is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4MP when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4MP you can contact the distributor directly for product support, shipping queries etc.
Is the NL4MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4MP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NL4MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4MP often in real-time on the comparison pages.
What if I can't find stock of NL4MP?
You can fill out our help required form which you can use to request a quote for NL4MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.