Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Prices starting from US$5.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.62
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
120
in stock
|
Buy Now | |
element14
from US$6.63
|
120
in stock
|
Buy Now | |
Farnell
from US$8.43
|
81
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.58
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$6.24
|
32
in stock
|
Buy Now | |
Distrelec
from US$7.20
|
27
in stock
|
Buy Now | |
Heilind Electronics
from US$7.23
|
27
in stock
|
Buy Now | |
RS Americas
from US$5.68
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.23
|
9
in stock
|
Buy Now |
Product Range | speakON Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | - |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | IEC |
Cable Diameter Max | 15mm |
Contact Resistance | 3mohm |
Current Rating | 30A |
External Length / Height | 54mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Voltage Rating VAC | 250V |
4 way loudspeaker coupler,30A 250Vac | RS |
Connector, Speaker, Plug, 4 Position | Newark Electronics |
COUPLER, SPEAKON, 4P | Farnell |
Adapter | Transfer Multisort Elektronik |
Neutrik NL4MMX Speakon Coupler | Rapid Electronics |
Neutrik Coupling / Adapter, Speakon, Straight, speakON - speakON | Distrelec |
ADAPTER SPEAKON 4 POLE - DOUB | Heilind Electronics |
Conn AV Adapter Speaker Plug-Speaker Plug 4 Cont Uninsulated Speakon Solder 20A | Neutrik NL4MMX | RS Americas |
Where can I find additional details, specifications and documents for a NL4MMX?
Additional datasheets, footprints and schematics for NL4MMX are listed on our Part Details page. You can also find images and similar parts to NL4MMX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4MMX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4MMX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4MMX fall under?
The NL4MMX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4MMX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4MMX you can contact the distributor directly for product support, shipping queries etc.
Is the NL4MMX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4MMX have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NL4MMX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4MMX often in real-time on the comparison pages.
What if I can't find stock of NL4MMX?
You can fill out our help required form which you can use to request a quote for NL4MMX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.