Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Product Range | speakON Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Socket |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Connector Colour | Red |
Contact Termination | Through Hole Vertical |
Speaker/Loudspeaker Audio Connector, Socket, 4, Pcb Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Neutrik NL4MD-V-R | Newark Electronics |
SOCKET, SPEAKON, CHASSIS, RED, 4WAY | Farnell |
Where can I find additional details, specifications and documents for a NL4MD-V-R?
Additional datasheets, footprints and schematics for NL4MD-V-R are listed on our Part Details page. You can also find images and similar parts to NL4MD-V-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4MD-V-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4MD-V-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4MD-V-R fall under?
The NL4MD-V-R is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4MD-V-R when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4MD-V-R you can contact the distributor directly for product support, shipping queries etc.
Is the NL4MD-V-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4MD-V-R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NL4MD-V-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4MD-V-R often in real-time on the comparison pages.
What if I can't find stock of NL4MD-V-R?
You can fill out our help required form which you can use to request a quote for NL4MD-V-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.