Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Product Range | speakON Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Socket |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Termination | Through Hole Vertical |
Termination Method | Solder |
Speaker/Loudspeaker Audio Connector, Socket, 4, Pcb Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Neutrik NL4MD-V | Newark Electronics |
SOCKET, SPEAKON, PCB, 4POLE | element14 |
Where can I find additional details, specifications and documents for a NL4MD-V?
Additional datasheets, footprints and schematics for NL4MD-V are listed on our Part Details page. You can also find images and similar parts to NL4MD-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4MD-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4MD-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4MD-V fall under?
The NL4MD-V is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4MD-V when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4MD-V you can contact the distributor directly for product support, shipping queries etc.
Is the NL4MD-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4MD-V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NL4MD-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4MD-V often in real-time on the comparison pages.
What if I can't find stock of NL4MD-V?
You can fill out our help required form which you can use to request a quote for NL4MD-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.