Status: | Unknown |
---|---|
Series: | speakON SPX Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | speakON SPX Series |
---|---|
No. of Contacts | 4 Contact |
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Colour | Green |
RoHS Compliant | Yes |
Connector, Speaker, Jack, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NL4FX-5?
Additional datasheets, footprints and schematics for NL4FX-5 are listed on our Part Details page. You can also find images and similar parts to NL4FX-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4FX-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4FX-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4FX-5 fall under?
The NL4FX-5 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Speaker Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4FX-5 when available in the Speaker Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4FX-5 you can contact the distributor directly for product support, shipping queries etc.
Is the NL4FX-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NL4FX-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NL4FX-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4FX-5 often in real-time on the comparison pages.
What if I can't find stock of NL4FX-5?
You can fill out our help required form which you can use to request a quote for NL4FX-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.