Status: | Unknown |
---|---|
Series: | speakON SPX Series |
RoHS: | Unknown |
Product Range | speakON SPX Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Connector Colour | Grey |
Connector Mounting Orientation | Cable |
Contact Resistance | 2mohm |
Contact Termination | Screw |
Current Rating | 50A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
No. of Mating Cycles | 5000 |
Operating Temperature Max | +80°C |
Operating Temperature Min | -30°C |
Termination Method | Solder / Screw |
PLUG, SPEAKON, 90DEG, 4POLE | element14 |
Speaker/Loudspeaker Audio Connector, Jack, 4, Cable Mount, Plastic Body, Silver Plated Contacts Rohs Compliant: Yes |Neutrik NL4FRX | Newark Electronics |
Where can I find additional details, specifications and documents for a NL4FRX?
Additional datasheets, footprints and schematics for NL4FRX are listed on our Part Details page. You can also find images and similar parts to NL4FRX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4FRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4FRX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4FRX fall under?
The NL4FRX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4FRX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4FRX you can contact the distributor directly for product support, shipping queries etc.
Is the NL4FRX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4FRX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NL4FRX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4FRX often in real-time on the comparison pages.
What if I can't find stock of NL4FRX?
You can fill out our help required form which you can use to request a quote for NL4FRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.