Status: | Unknown |
---|---|
Series: | speakON FC Series |
RoHS: | Unknown |
Product Range | speakON FC Series |
---|---|
No. of Contacts | 4 Contact, 4Contacts |
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 15mm |
Cable Diameter Min | 6mm |
Connector Colour | Black Blue |
Connector Mounting Orientation | Cable |
Contact Resistance | 3mohm |
Contact Termination | Screw / Solder |
Current Rating | 30A |
External Length / Height | 73mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Termination Method | Solder / Screw |
Voltage Rating VAC | 250V |
PLUG, SPEAKON, 4POLE | element14 |
Connector, Speaker, Jack, 4 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NL4FC?
Additional datasheets, footprints and schematics for NL4FC are listed on our Part Details page. You can also find images and similar parts to NL4FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL4FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL4FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL4FC fall under?
The NL4FC is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL4FC when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL4FC you can contact the distributor directly for product support, shipping queries etc.
Is the NL4FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL4FC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NL4FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL4FC often in real-time on the comparison pages.
What if I can't find stock of NL4FC?
You can fill out our help required form which you can use to request a quote for NL4FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.