Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Unknown |
Product Range | speakON Series |
---|---|
No. of Contacts | 2 Contact, 2Contacts |
Gender | Plug |
Connector Mounting | Panel Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Colour | Black |
Connector Mounting Orientation | Panel |
Contact Resistance | 3mohm |
Contact Termination | Quick Connect |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
SOCKET, SPEAKON, 2POLE | element14 |
Speaker/Loudspeaker Audio Connector, Plug, 2, Panel Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Neutrik NL2MP | Newark Electronics |
Where can I find additional details, specifications and documents for a NL2MP?
Additional datasheets, footprints and schematics for NL2MP are listed on our Part Details page. You can also find images and similar parts to NL2MP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL2MP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL2MP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL2MP fall under?
The NL2MP is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL2MP when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL2MP you can contact the distributor directly for product support, shipping queries etc.
Is the NL2MP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL2MP have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NL2MP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL2MP often in real-time on the comparison pages.
What if I can't find stock of NL2MP?
You can fill out our help required form which you can use to request a quote for NL2MP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.