Status: | Unknown |
---|---|
Series: | speakON Series |
RoHS: | Compliant |
Product Range | speakON Series |
---|---|
No. of Contacts | 2 Contact |
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Plastic Body |
Colour | Black |
RoHS Compliant | Yes |
Receptacle speakON(R) 2 pole - PCBH | Neutrik NL2MD-H | RS Americas |
Connector, Speaker, Jack, 2 Position | Newark Electronics |
Where can I find additional details, specifications and documents for a NL2MD-H?
Additional datasheets, footprints and schematics for NL2MD-H are listed on our Part Details page. You can also find images and similar parts to NL2MD-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL2MD-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL2MD-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL2MD-H fall under?
The NL2MD-H is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > Speaker Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL2MD-H when available in the Speaker Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL2MD-H you can contact the distributor directly for product support, shipping queries etc.
Is the NL2MD-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NL2MD-H have stock available?
Authorised distributors including Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for NL2MD-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL2MD-H often in real-time on the comparison pages.
What if I can't find stock of NL2MD-H?
You can fill out our help required form which you can use to request a quote for NL2MD-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.