Status: | Unknown |
---|---|
Series: | NL2 |
RoHS: | Unknown |
Product Range | NL2 |
---|---|
No. of Contacts | 2 Contact, 2Contacts |
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Silver Plated Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
SVHC | No SVHC (27-Jun-2018) |
Connector Colour | Grey |
Contact Termination | Screw / Solder |
Speaker/Loudspeaker Audio Connector, Plug, 2, Cable Mount, Pbt (Polybutylene Terephthalate) Body Rohs Compliant: Yes |Neutrik NL2FX | Newark Electronics |
CONNECTOR, SPEAKON, SOCKET, 2POLE, CABLE | element14 |
Where can I find additional details, specifications and documents for a NL2FX?
Additional datasheets, footprints and schematics for NL2FX are listed on our Part Details page. You can also find images and similar parts to NL2FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL2FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL2FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL2FX fall under?
The NL2FX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to NL2FX when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL2FX you can contact the distributor directly for product support, shipping queries etc.
Is the NL2FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL2FX have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NL2FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL2FX often in real-time on the comparison pages.
What if I can't find stock of NL2FX?
You can fill out our help required form which you can use to request a quote for NL2FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.