Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Display Size | 15" |
---|---|
Resolution | 1024 x 768 |
VGA Size | XGA |
Display Orientation | Landscape |
Display Appearance | RGB |
Logic Voltage | 3.3V |
Interface Type | LVDS |
Display Brightness | 500cd/m² |
Touchscreen | No Touchscreen |
Module Size | 326.5mm x 253.5mm |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Display Pinout | 20 Way Connector |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
TFT DISPLAY, 15" | element14 |
Where can I find additional details, specifications and documents for a NL10276BC30-18?
Additional datasheets, footprints and schematics for NL10276BC30-18 are listed on our Part Details page. You can also find images and similar parts to NL10276BC30-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NL10276BC30-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NL10276BC30-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NL10276BC30-18 fall under?
The NL10276BC30-18 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to NL10276BC30-18 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NL10276BC30-18 you can contact the distributor directly for product support, shipping queries etc.
Is the NL10276BC30-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NL10276BC30-18 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NL10276BC30-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NL10276BC30-18 often in real-time on the comparison pages.
What if I can't find stock of NL10276BC30-18?
You can fill out our help required form which you can use to request a quote for NL10276BC30-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.