Status: | Unknown |
---|---|
Series: | Powercon Series |
RoHS: | Unknown |
Prices starting from US$42.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.93
|
No stock
|
Buy Now |
Connector Type A | Mains Socket |
---|---|
Connector Type B | Schuko Plug |
Cable Length - Metric | 5m |
Current Rating | 16A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | Powercon Series |
Cable Length - Imperial | 16.4ft |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a NKPF-SR-A-5?
Additional datasheets, footprints and schematics for NKPF-SR-A-5 are listed on our Part Details page. You can also find images and similar parts to NKPF-SR-A-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKPF-SR-A-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKPF-SR-A-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKPF-SR-A-5 fall under?
The NKPF-SR-A-5 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to NKPF-SR-A-5 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKPF-SR-A-5 you can contact the distributor directly for product support, shipping queries etc.
Is the NKPF-SR-A-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKPF-SR-A-5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NKPF-SR-A-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKPF-SR-A-5 often in real-time on the comparison pages.
What if I can't find stock of NKPF-SR-A-5?
You can fill out our help required form which you can use to request a quote for NKPF-SR-A-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.