Status: | Unknown |
---|---|
Series: | Neutrik powerCON TRUE1 |
RoHS: | Unknown |
Prices starting from US$45.98
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$45.98
|
7
in stock
|
Buy Now |
Connector Type A | Neutrik powerCON 3 Way Socket |
---|---|
Connector Type B | Neutrik powerCON 3 Way Plug |
Cable Length - Metric | 1.5m |
Current Rating | 16A |
Voltage Rating | 250VAC |
Jacket Colour | Black |
Product Range | Neutrik powerCON TRUE1 |
Cable Length - Imperial | 4.921ft |
SVHC | No SVHC (07-Jul-2017) |
Power Cord Connector A | Neutrik powerCON 3 Way Socket |
Power Cord Connector B | Neutrik powerCON 3 Way Plug |
Cable features: Waterproof | Conrad |
Where can I find additional details, specifications and documents for a NKPF-M-A-1.5?
Additional datasheets, footprints and schematics for NKPF-M-A-1.5 are listed on our Part Details page. You can also find images and similar parts to NKPF-M-A-1.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKPF-M-A-1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKPF-M-A-1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKPF-M-A-1.5 fall under?
The NKPF-M-A-1.5 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to NKPF-M-A-1.5 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKPF-M-A-1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the NKPF-M-A-1.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKPF-M-A-1.5 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for NKPF-M-A-1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKPF-M-A-1.5 often in real-time on the comparison pages.
What if I can't find stock of NKPF-M-A-1.5?
You can fill out our help required form which you can use to request a quote for NKPF-M-A-1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.