Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | FCA Plug |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.5m |
Current Rating | - |
Voltage Rating | - |
Jacket Colour | Black |
Product Range | - |
Cable Length - Imperial | 4.9ft |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Power |
Cable Length | 1.5m |
Colour | Black |
Lead Length | 1.5m |
Power Cord Connector A | FCA Plug |
Power Cord Connector B | Free End |
Voltage Rating VAC | 250V |
Lead, Powercon, 1.5M | Newark Electronics |
LEAD, POWERCON, 1.5M | element14 |
Where can I find additional details, specifications and documents for a NKFCA-15-0.?
Additional datasheets, footprints and schematics for NKFCA-15-0. are listed on our Part Details page. You can also find images and similar parts to NKFCA-15-0. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NKFCA-15-0. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NKFCA-15-0. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NKFCA-15-0. fall under?
The NKFCA-15-0. is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to NKFCA-15-0. when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NKFCA-15-0. you can contact the distributor directly for product support, shipping queries etc.
Is the NKFCA-15-0. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NKFCA-15-0. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NKFCA-15-0..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NKFCA-15-0. often in real-time on the comparison pages.
What if I can't find stock of NKFCA-15-0.?
You can fill out our help required form which you can use to request a quote for NKFCA-15-0. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.