Status: | Unknown |
---|---|
Series: | NetKey Series |
RoHS: | Unknown |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 4ft |
Cable Length - Metric | 1.23m |
Jacket Color | White |
Product Range | NetKey Series |
NK COPPER PATCH CORD, CATEGORY 6, OFF WH | Avnet America |
Ethernet Cables / Networking Cables NK Copp Patch Cord Category 6 Off Wh | Sager |
Patch Cord, Utp Rj45-Rj45, 1.23M, White | Newark Electronics |
Where can I find additional details, specifications and documents for a NK6PC4Y?
Additional datasheets, footprints and schematics for NK6PC4Y are listed on our Part Details page. You can also find images and similar parts to NK6PC4Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NK6PC4Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NK6PC4Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NK6PC4Y fall under?
The NK6PC4Y is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to NK6PC4Y when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NK6PC4Y you can contact the distributor directly for product support, shipping queries etc.
Is the NK6PC4Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NK6PC4Y have stock available?
Authorised distributors including Avnet America, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for NK6PC4Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NK6PC4Y often in real-time on the comparison pages.
What if I can't find stock of NK6PC4Y?
You can fill out our help required form which you can use to request a quote for NK6PC4Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.