Status: | Unknown |
---|---|
Series: | NetKey Series |
RoHS: | Unknown |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 1ft |
Cable Length - Metric | 300mm |
Jacket Color | White |
Product Range | NetKey Series |
NK COPPER PATCH CORD, CATEGORY 5E, OFF W | Avnet America |
PATCH CORD, UTP RJ45-RJ45, 0.3M, WHITE | element14 |
Ethernet Cables / Networking Cables NK Copp Patch Cord Category 5e Off W | Sager |
Patch Cord, Utp Rj45-Rj45, 0.3M, White | Newark Electronics |
Where can I find additional details, specifications and documents for a NK5EPC1Y?
Additional datasheets, footprints and schematics for NK5EPC1Y are listed on our Part Details page. You can also find images and similar parts to NK5EPC1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NK5EPC1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NK5EPC1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NK5EPC1Y fall under?
The NK5EPC1Y is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to NK5EPC1Y when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NK5EPC1Y you can contact the distributor directly for product support, shipping queries etc.
Is the NK5EPC1Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NK5EPC1Y have stock available?
Authorised distributors including Avnet America, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for NK5EPC1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NK5EPC1Y often in real-time on the comparison pages.
What if I can't find stock of NK5EPC1Y?
You can fill out our help required form which you can use to request a quote for NK5EPC1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.