Status: | Unknown |
---|---|
Series: | NJ Series |
RoHS: | Unknown |
Prices starting from US$438.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$537.23
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$604.68
|
34
in stock
|
Buy Now | |
Avnet America
from US$569.74
|
-
|
Buy Now | |
RS Americas
from US$512.29
|
-
|
Buy Now | |
element14
from US$546.05
|
-
|
Buy Now | |
Distrelec
from US$438.54
|
-
|
Buy Now | |
Sager
from US$653.80
|
-
|
Buy Now | |
Farnell
from US$537.23
|
-
|
Buy Now |
Current Rating | 6A |
---|---|
Product Range | NJ Series |
Power Supply Unit, 24Vdc, Controller | Newark Electronics |
Sysmac NJ power supply unit, 24 VDC, 30 | RS |
SYSMAC NJ POWER SUPPLY DC | Avnet America |
Power Supply, AC-DC, Sysmac NJ Power Supply DC, NJ-PA Series | Omron Automation NJ-PD3001 | RS Americas |
Omron Industrial Automation Power Supply, 24V, 19.2 ... 28.8V, 1A, 30W, Suitable for NJ CPU Units | Distrelec |
DIN Rail Power Supplies Sysmac NJ Power Supply DC | Sager |
POWER SUPPLY UNIT, 24VDC, CONTROLLER | Farnell |
Where can I find additional details, specifications and documents for a NJ-PD3001?
Additional datasheets, footprints and schematics for NJ-PD3001 are listed on our Part Details page. You can also find images and similar parts to NJ-PD3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NJ-PD3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJ-PD3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NJ-PD3001 fall under?
The NJ-PD3001 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to NJ-PD3001 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NJ-PD3001 you can contact the distributor directly for product support, shipping queries etc.
Is the NJ-PD3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NJ-PD3001 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and element14 have stock available or on a lead time for NJ-PD3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NJ-PD3001 often in real-time on the comparison pages.
What if I can't find stock of NJ-PD3001?
You can fill out our help required form which you can use to request a quote for NJ-PD3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.