NJPA3001 Industrial Automation & Control Gear by Omron

POWER SUPPLY UNIT 240VAC CONTROLLER

Status: Unknown
Series: NJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$396.27

Distributor Stock
Logo for Farnell
Farnell
from US$529.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$604.68
37
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$447.78
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$569.74
-
Buy Now
Logo for Distrelec
Distrelec
from US$396.27
-
Buy Now
Logo for Sager
Sager
from US$653.80
-
Buy Now

Specifications

Current Rating 6A
Product Range NJ Series

Alternative Descriptions

Power Supply Unit, 240Vac, Controller | Newark Electronics
Power Supply, AC-DC, 6 A, 100-240 VAC, 5VDC, NJ-PA Series | Omron Automation NJ-PA3001 | RS Americas
SYSMAC NJ POWER SUPPLY AC | Avnet America
Omron Industrial Automation Power Supply Unit, 100 ... 230V, 30W | Distrelec
Rack Mount Power Supplies Sysmac NJ Power Supply AC | Sager
CONTROLLERS ACCESSORIES | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NJPA3001?

Additional datasheets, footprints and schematics for NJPA3001 are listed on our Part Details page. You can also find images and similar parts to NJPA3001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NJPA3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJPA3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NJPA3001 fall under?

The NJPA3001 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to NJPA3001 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NJPA3001 you can contact the distributor directly for product support, shipping queries etc.

Is the NJPA3001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NJPA3001 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America, Distrelec and Sager have stock available or on a lead time for NJPA3001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NJPA3001 often in real-time on the comparison pages.

What if I can't find stock of NJPA3001?

You can fill out our help required form which you can use to request a quote for NJPA3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay