NJ28MA0302F-- Fuses & Circuit Protection by KYOCERA AVX

THERMISTOR NTC 3KOHM 1% RADIAL

Status: Unknown
Series: NJ28 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.68
4,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
-
Buy Now
Logo for element14
element14
from US$0.50
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 3kohm
Product Range NJ28 Series
Thermistor Mounting Through Hole
Beta Value (K) 3960K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
No. of Pins 2Pins
Operating Temperature Range -55°C to +150°C
Resistance 3kohm
Resistance Tolerance ± 1%
Thermistor Tolerance -1% to +1%
Thermistor Type NTC

Alternative Descriptions

3K OHM 1% NTC | TTI Europe
Thermistor NTC 3KOhm 1% 2-Pin Radial Bulk | Avnet Asia
Thermistor, Ntc, 3Kohm, 1%, Radial | Newark Electronics
THERMISTOR, NTC, 3KOHM, 1%, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NJ28MA0302F--?

Additional datasheets, footprints and schematics for NJ28MA0302F-- are listed on our Part Details page. You can also find images and similar parts to NJ28MA0302F-- on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NJ28MA0302F-- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NJ28MA0302F-- price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NJ28MA0302F-- fall under?

The NJ28MA0302F-- is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NJ28MA0302F-- when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NJ28MA0302F-- you can contact the distributor directly for product support, shipping queries etc.

Is the NJ28MA0302F-- RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NJ28MA0302F-- have stock available?

Authorised distributors including TTI Europe, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for NJ28MA0302F--.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NJ28MA0302F-- often in real-time on the comparison pages.

What if I can't find stock of NJ28MA0302F--?

You can fill out our help required form which you can use to request a quote for NJ28MA0302F-- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay