Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IC Function | Electronic Fuse |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 18V |
IC Package Type | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
12V Electronic Fuse Protect. 9-18V DFN10 | RS |
12 V Electronic Fuse/ Reel |Onsemi NIS5232MN1TXG | Newark Electronics |
NIS5232 Series 9 to 18 V 4.2 A Electronic Resettable Fuse - DFN-10EP | Future Electronics |
Electronic Fuse 10-Pin DFN EP T/R | Avnet America |
ELECTRONIC FUSE, LATCH-OFF, DFN-10 | element14 |
Where can I find additional details, specifications and documents for a NIS5232MN1TXG?
Additional datasheets, footprints and schematics for NIS5232MN1TXG are listed on our Part Details page. You can also find images and similar parts to NIS5232MN1TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIS5232MN1TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIS5232MN1TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIS5232MN1TXG fall under?
The NIS5232MN1TXG is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NIS5232MN1TXG when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIS5232MN1TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NIS5232MN1TXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NIS5232MN1TXG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NIS5232MN1TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIS5232MN1TXG often in real-time on the comparison pages.
What if I can't find stock of NIS5232MN1TXG?
You can fill out our help required form which you can use to request a quote for NIS5232MN1TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.