Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Electronic Fuse |
---|---|
Supply Voltage Min | 9V |
Supply Voltage Max | 18V |
IC Package Type | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ELECTRONIC FUSE, LATCH-OFF, SOIC-8 | Farnell |
Electronic Fuse, Latch-Off, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NIS5112D1R2G?
Additional datasheets, footprints and schematics for NIS5112D1R2G are listed on our Part Details page. You can also find images and similar parts to NIS5112D1R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIS5112D1R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIS5112D1R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIS5112D1R2G fall under?
The NIS5112D1R2G is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to NIS5112D1R2G when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIS5112D1R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NIS5112D1R2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NIS5112D1R2G have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for NIS5112D1R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIS5112D1R2G often in real-time on the comparison pages.
What if I can't find stock of NIS5112D1R2G?
You can fill out our help required form which you can use to request a quote for NIS5112D1R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.