Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.6A |
Drain Source Voltage Vds | 52V |
On Resistance Rds(on) | 0.125ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.75V |
Power Dissipation Pd | 1.69W |
Transistor Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Avalanche Single Pulse Energy Eas | 110mJ |
Clamping Voltage Vc Max | 52V |
Current Id Max | 2.6A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | 1(G) 2(D) 3(S) 4-TAB(D) |
Pulse Current Idm | 10A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 52V |
Voltage Vgs Max | 15VDC |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
Voltage Vgs th Min | 1.3V |
SMART MOSFET, N, 52V, 1.69W, SOT-223 | element14 |
Trans MOSFET N-CH 59V 2.6A 4-Pin(3+Tab) SOT-223 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a NIF9N05CLT1G?
Additional datasheets, footprints and schematics for NIF9N05CLT1G are listed on our Part Details page. You can also find images and similar parts to NIF9N05CLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NIF9N05CLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NIF9N05CLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NIF9N05CLT1G fall under?
The NIF9N05CLT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NIF9N05CLT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NIF9N05CLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NIF9N05CLT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NIF9N05CLT1G have stock available?
Authorised distributors including element14, Farnell and EBV Elektronik have stock available or on a lead time for NIF9N05CLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NIF9N05CLT1G often in real-time on the comparison pages.
What if I can't find stock of NIF9N05CLT1G?
You can fill out our help required form which you can use to request a quote for NIF9N05CLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.