Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | NHS3100 |
Application Sub Type | Temperature Monitoring & Logging |
Kit Contents | Demo Board NHS3100 LPC-Link 2 Board Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Demo Pcb, Temp Monitoring & Logging | Newark Electronics |
DEMO PCB, TEMP MONITORING & LOGGING | element14 |
NHS3100 Temperature Logger Starter Kit | Avnet America |
Where can I find additional details, specifications and documents for a NHS3100TEMODBUL?
Additional datasheets, footprints and schematics for NHS3100TEMODBUL are listed on our Part Details page. You can also find images and similar parts to NHS3100TEMODBUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NHS3100TEMODBUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NHS3100TEMODBUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NHS3100TEMODBUL fall under?
The NHS3100TEMODBUL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NHS3100TEMODBUL when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NHS3100TEMODBUL you can contact the distributor directly for product support, shipping queries etc.
Is the NHS3100TEMODBUL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NHS3100TEMODBUL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for NHS3100TEMODBUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NHS3100TEMODBUL often in real-time on the comparison pages.
What if I can't find stock of NHS3100TEMODBUL?
You can fill out our help required form which you can use to request a quote for NHS3100TEMODBUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.