Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Bus Type | I/O Controller Hub |
---|---|
PCI Express Base Spec | PCIe 1.1 |
Digital IC Case | BGA |
No. of Pins | 676Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
No. of Ports | 6Ports |
Power Dissipation Pd | 2.4W |
Controller Hub, I/O, Ich8M, Bga-676 | Newark Electronics |
CONTROLLER HUB, ICH8M, I/O, 82801HBM | Farnell |
Where can I find additional details, specifications and documents for a NH82801HBM S LB9A?
Additional datasheets, footprints and schematics for NH82801HBM S LB9A are listed on our Part Details page. You can also find images and similar parts to NH82801HBM S LB9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NH82801HBM S LB9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NH82801HBM S LB9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NH82801HBM S LB9A fall under?
The NH82801HBM S LB9A is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to NH82801HBM S LB9A when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NH82801HBM S LB9A you can contact the distributor directly for product support, shipping queries etc.
Is the NH82801HBM S LB9A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NH82801HBM S LB9A have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for NH82801HBM S LB9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NH82801HBM S LB9A often in real-time on the comparison pages.
What if I can't find stock of NH82801HBM S LB9A?
You can fill out our help required form which you can use to request a quote for NH82801HBM S LB9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.