NH25020R00FE01 Resistors - Fixed Value by Vishay Intertechnology

WIREWOUND RESISTOR, 20 OHM, 250W, 1%

Status: Unknown
Series: NH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.59

Distributor Stock
Logo for Newark
Newark
from US$933.38
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$74.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 20ohm
Product Range NH Series
Power Rating 250W
Resistance Tolerance ± 1%
Resistor Element Type Wirewound
Temperature Coefficient ± 20ppm/°C
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Wirewound Resistor, 20 Ohm, 250W, 1% | Newark Electronics
Resistor, 20 Ohm, ± 1%, 250 W, Wirewound, High Stability Power, Solder Lug | Avnet America
Resistor, 20 Ohm, � 1%, 250 W, Wirewound, High Stability Power, Solder Lug | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NH25020R00FE01?

Additional datasheets, footprints and schematics for NH25020R00FE01 are listed on our Part Details page. You can also find images and similar parts to NH25020R00FE01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NH25020R00FE01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NH25020R00FE01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NH25020R00FE01 fall under?

The NH25020R00FE01 is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to NH25020R00FE01 when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NH25020R00FE01 you can contact the distributor directly for product support, shipping queries etc.

Is the NH25020R00FE01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NH25020R00FE01 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for NH25020R00FE01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NH25020R00FE01 often in real-time on the comparison pages.

What if I can't find stock of NH25020R00FE01?

You can fill out our help required form which you can use to request a quote for NH25020R00FE01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay