Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
BATTERY TECHNOLOGY | NICKEL METAL HYDRIDE |
---|---|
BATTERY CAPACITY | 800MAH |
BATTERY VOLTAGE | 1.2V |
BATTERY SIZE CODE | AAA |
BATTERY TERMINALS | RAISED POSITIVE AND FLATNEGATIVE |
WEIGHT | 12G |
Battery, Nickel Metal Hydride-Nimh,aaa,1.2V,700Mah | Newark Electronics |
Where can I find additional details, specifications and documents for a NH12BP-4 800MAH?
Additional datasheets, footprints and schematics for NH12BP-4 800MAH are listed on our Part Details page. You can also find images and similar parts to NH12BP-4 800MAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NH12BP-4 800MAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NH12BP-4 800MAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NH12BP-4 800MAH fall under?
The NH12BP-4 800MAH is listed under Batteries & Chargers > More Batteries & Chargers.
Can I view similar or alternative parts?
You can view similar parts to NH12BP-4 800MAH when available in the More Batteries & Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NH12BP-4 800MAH you can contact the distributor directly for product support, shipping queries etc.
Is the NH12BP-4 800MAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NH12BP-4 800MAH have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NH12BP-4 800MAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NH12BP-4 800MAH often in real-time on the comparison pages.
What if I can't find stock of NH12BP-4 800MAH?
You can fill out our help required form which you can use to request a quote for NH12BP-4 800MAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.