NH0251R000FE02. Resistors - Fixed Value by Vishay Intertechnology

Status: Unknown
Series: NH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.85

Distributor Stock
Logo for Newark
Newark
from US$30.26
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.85
-
Buy Now

Specifications

Resistance 1ohm
Product Range NH Series
Power Rating 25W
Resistance Tolerance ± 1%
Resistor Element Type Wirewound
Temperature Coefficient ± 50ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Resistance:1Ohm | Newark Electronics
NH Series 25 W 251 Ohms 1% 20PPM Non-Inductive Aluminum HousedWirewound Resistor | Future Electronics
Res Wirewound 1 Ohm 1% 25W ±50ppm/°C Aluminum Housed AXL Flange Mount Card Pack | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NH0251R000FE02.?

Additional datasheets, footprints and schematics for NH0251R000FE02. are listed on our Part Details page. You can also find images and similar parts to NH0251R000FE02. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NH0251R000FE02. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NH0251R000FE02. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NH0251R000FE02. fall under?

The NH0251R000FE02. is listed under Passive Components > Resistors - Fixed Value > Panel / Chassis Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to NH0251R000FE02. when available in the Panel / Chassis Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NH0251R000FE02. you can contact the distributor directly for product support, shipping queries etc.

Is the NH0251R000FE02. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NH0251R000FE02. have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NH0251R000FE02..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NH0251R000FE02. often in real-time on the comparison pages.

What if I can't find stock of NH0251R000FE02.?

You can fill out our help required form which you can use to request a quote for NH0251R000FE02. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay