Status: | Unknown |
---|---|
Series: | NGR Series |
RoHS: | Compliant |
For Use With | NGR Series Rockers |
---|---|
Product Range | NGR Series |
Actuator / Cap Colour | Transparent |
Contact Configuration | DPDT |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
RoHS Compliant | Yes |
Switch, Rocker, Dpdt, 15A, 250V, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a NGR25681BNAAN?
Additional datasheets, footprints and schematics for NGR25681BNAAN are listed on our Part Details page. You can also find images and similar parts to NGR25681BNAAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGR25681BNAAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGR25681BNAAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGR25681BNAAN fall under?
The NGR25681BNAAN is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to NGR25681BNAAN when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGR25681BNAAN you can contact the distributor directly for product support, shipping queries etc.
Is the NGR25681BNAAN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NGR25681BNAAN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for NGR25681BNAAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGR25681BNAAN often in real-time on the comparison pages.
What if I can't find stock of NGR25681BNAAN?
You can fill out our help required form which you can use to request a quote for NGR25681BNAAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.