Status: | Unknown |
---|---|
Series: | NGR Series |
RoHS: | Unknown |
For Use With | NGR Series Rockers |
---|---|
Product Range | NGR Series |
Actuator / Cap Colour | Transparent |
Contact Configuration | DPDT |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
Status: | Unknown |
---|---|
Series: | NGR Series |
RoHS: | Compliant |
For Use With | NGR Series Rockers |
---|---|
Product Range | NGR Series |
Actuator / Cap Colour | Transparent |
Contact Configuration | DPDT |
Contact Current AC Max | 15A |
Contact Current DC Max | 15A |
RoHS Compliant | Yes |
Switch, Rocker, Dpdt, 15A, 250V, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a NGR25481BNAAN?
Additional datasheets, footprints and schematics for NGR25481BNAAN are listed on our Part Details page. You can also find images and similar parts to NGR25481BNAAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NGR25481BNAAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NGR25481BNAAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NGR25481BNAAN fall under?
The NGR25481BNAAN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NGR25481BNAAN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NGR25481BNAAN you can contact the distributor directly for product support, shipping queries etc.
Is the NGR25481BNAAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NGR25481BNAAN have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NGR25481BNAAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NGR25481BNAAN often in real-time on the comparison pages.
What if I can't find stock of NGR25481BNAAN?
You can fill out our help required form which you can use to request a quote for NGR25481BNAAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.