Status: | Unknown |
---|---|
Series: | NF Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | NF Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (12-Jan-2017) |
Colour | Blue |
Connector Mounting Orientation | Cable |
Contact Current Rating | 1A |
Contact Resistance | 15mohm |
Contact Termination | IDC / IDT |
External Depth | 6mm |
External Length / Height | 11.3mm |
External Width | 45.37mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 0.025" |
Material | PBT |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Polarisation Type | Bump |
Termination Method | IDC |
Voltage Rating VAC | 150V |
SOCKET, IDC, 64WAY | Farnell |
Where can I find additional details, specifications and documents for a NFS64A0111?
Additional datasheets, footprints and schematics for NFS64A0111 are listed on our Part Details page. You can also find images and similar parts to NFS64A0111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NFS64A0111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS64A0111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NFS64A0111 fall under?
The NFS64A0111 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to NFS64A0111 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NFS64A0111 you can contact the distributor directly for product support, shipping queries etc.
Is the NFS64A0111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NFS64A0111 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NFS64A0111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NFS64A0111 often in real-time on the comparison pages.
What if I can't find stock of NFS64A0111?
You can fill out our help required form which you can use to request a quote for NFS64A0111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.