NFS40-7624J. Batteries & Power Supplies by Artesyn Technologies

AC-DC CONVERTER OPEN FRAME 1 O/P 40W 1.6A 24V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.11

Distributor Stock
Logo for Farnell
Farnell
from US$45.47
No stock
Buy Now
Logo for element14
element14
from US$45.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Output Type Adjustable Fixed
Input Voltage AC Min 85V
Input Voltage AC Max 264V
Output Current Max 1.6A
Output Power Max 40W
Approvals / Standards -
Length 127mm

Alternative Descriptions

PSU, OPEN FRAME, 1 OUTPUT, 24V, 40W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NFS40-7624J.?

Additional datasheets, footprints and schematics for NFS40-7624J. are listed on our Part Details page. You can also find images and similar parts to NFS40-7624J. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NFS40-7624J. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NFS40-7624J. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NFS40-7624J. fall under?

The NFS40-7624J. is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to NFS40-7624J. when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NFS40-7624J. you can contact the distributor directly for product support, shipping queries etc.

Is the NFS40-7624J. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NFS40-7624J. have stock available?

Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for NFS40-7624J..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NFS40-7624J. often in real-time on the comparison pages.

What if I can't find stock of NFS40-7624J.?

You can fill out our help required form which you can use to request a quote for NFS40-7624J. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay